Cooper Crouse-Hinds Circular Connector, Plug, 9 Position, Panel; Product Range Cooper Interconnect 126-012

Description
CIRCULAR CONNECTOR, PLUG, 9 POSITION, PANEL; Product Range:126 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 9 POSITION, PANEL; Product Range:126 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 9 Position, Panel; Product Range Cooper Interconnect - 42FX102 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9 Position, Panel; Product Range Cooper Interconnect
42FX102
Circular Connector, Plug, 9 Position, Panel; Product Range Cooper Interconnect 42FX102
CIRCULAR CONNECTOR, PLUG, 9 POSITION, PANEL; Product Range:126 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Steel Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 9 POSITION, PANEL; Product Range:126 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors; Input/Output; Rack & Panel - 126-012 - CDM Inc.
Turnersville, NJ, United States
Connectors; Input/Output; Rack & Panel
126-012
Connectors; Input/Output; Rack & Panel 126-012
9 CONTACT MALE MINI HEXAGONAL W HEX NUT

9 CONTACT MALE MINI HEXAGONAL W HEX NUT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 42FX102 126-012
Product Name Circular Connector, Plug, 9 Position, Panel; Product Range Cooper Interconnect Connectors; Input/Output; Rack & Panel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10002PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Terminal Blocks - 39.3118 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details