125A 240V AC 150V DC Fuse Cartridge Bolt Mount
Electric Fuse, 125A, 240VAC, 150VDC, 200000A (IR), Inline/holder, Product overview: 125LET from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-125LET can be used for catalog matching and distributor lookup.
ELECTRIC FUSE, 125A, 240VAC, 150VDC, FAST ACTING, 200000A (IR), INLINE/HOLDER, 17.7X 26.2MM. FREE 2 YEAR RADWELL WARRANTY
BUSSMANN Panel Accessories 125LET
FUSE CRTRDGE 125A 240VAC/150VDC
FUSE, HRC, HIGH SPEED, 125A; Product Range:LET Series; Fuse Current:125A; HRC Fuse Case Style:Bolted Tag; Voltage Rating VDC:150VDC; Voltage Rating VAC:240VAC; Blow Characteristic:Fast Acting; Fuse Size Imperial:0.7" x 1.03" RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-3240-ND | 1821407 | 139-125LET | 176169400 | 125LET | 98K5492 |
| Product Name | Electrical, Specialty Fuses | Tag Fuses | 125A 200000A Circuit Protection Fuse | Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse, Hrc, High Speed, 125A; Product Range Eaton Bussmann |
| Fuse Type | Blade | |||||
| Mounting | Bolt Mount | |||||
| Rated Current | 125 amps | 125 amps | 125 amps | 125 amps | ||
| Rated Breaking Capacity | 200000 amps | 200000 amps |