Eaton Corp. / Commercial Controls Division Circuit Breaker, 3 Pole, 10A, 500V; Product Range Eaton Cutler Hammer 1244C56G01

Description
CIRCUIT BREAKER, 3 POLE, 10A, 500V; Product Range:AQB-A51 Series; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:500V; Circuit Breaker Mounting:Panel RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 10A, 500V; Product Range:AQB-A51 Series; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:500V; Circuit Breaker Mounting:Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 10A, 500V; Product Range Eaton Cutler Hammer - 44K5276 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 10A, 500V; Product Range Eaton Cutler Hammer
44K5276
Circuit Breaker, 3 Pole, 10A, 500V; Product Range Eaton Cutler Hammer 44K5276
CIRCUIT BREAKER, 3 POLE, 10A, 500V; Product Range:AQB-A51 Series; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:500V; Circuit Breaker Mounting:Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 10A, 500V; Product Range:AQB-A51 Series; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:500V; Circuit Breaker Mounting:Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44K5276
Product Name Circuit Breaker, 3 Pole, 10A, 500V; Product Range Eaton Cutler Hammer
Rated AC Voltage 500 volts
Unlock Full Specs
to access all available technical data