110A 690V AC 500V DC Fuse Cartridge Bolt Mount
Eaton 110EET British Standard Fuse
Eaton 110EET British Standard Fuse
FUSE CRTRDGE 110A 690VAC/500VDC Product overview: 110EET from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 110A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-110EET can be used for catalog matching and distributor lookup.
FUSE CRTRDGE 110A 690VAC/500VDC
FUSE, LOW VOLTAGE, HIGH SPEED, 110 AMP, 690 VAC/DC, 200 KA RATED SWITCHING CAPACITY, BLADE ENDS, NON-INDICATING. FREE 2 YEAR RADWELL WARRANTY
HRC Fuse, British BS 88, 500 V, 690 V, 110 A, Bolted Tag, EET Series RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-4417-ND | 1821461 | 155-110EET | 110EET | 12617759 | 98K5366 |
| Product Name | Electrical, Specialty Fuses | Tag Fuses | 110A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse | Hrc Fuse, British Bs 88, 500 V, 690 V, 110 A, Bolted Tag, Eet Series Rohs Compliant Eaton Bussmann |
| Fuse Type | Blade | |||||
| Mounting | Bolt Mount | Bolt Mount | ||||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS |