Eaton Corporation Eaton's Sure Power 11020C11 Trail Charger, 20A, 12VDC 11020C11

Description
Eaton's Sure Power 11020C11 Trail Charger Category: Converters & Equalizers Manufacturer: Eaton Designed to counteract lost voltage over long runs of wire by stepping up the voltage at the end of a trailer Allows the lift gate to be charged at a full 14 volts Automatically adjusts voltage to optimize the charge, specifically when batteries require higher voltage at lower temperature Comes with connector Allows operators to charge a remote battery bank at a temperature compensated voltage - this eliminates voltage loss due to long wire lengths and it automatically adjusts for temperature extremes Trouble-free operation with ABS systems 1/4" x 28 stud size
Request a Quote Datasheet
Description
Eaton's Sure Power 11020C11 Trail Charger Category: Converters & Equalizers Manufacturer: Eaton Designed to counteract lost voltage over long runs of wire by stepping up the voltage at the end of a trailer Allows the lift gate to be charged at a full 14 volts Automatically adjusts voltage to optimize the charge, specifically when batteries require higher voltage at lower temperature Comes with connector Allows operators to charge a remote battery bank at a temperature compensated voltage - this eliminates voltage loss due to long wire lengths and it automatically adjusts for temperature extremes Trouble-free operation with ABS systems 1/4" x 28 stud size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Sure Power 11020C11 Trail Charger, 20A, 12VDC - 80126 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Sure Power 11020C11 Trail Charger, 20A, 12VDC
80126
Eaton's Sure Power 11020C11 Trail Charger, 20A, 12VDC 80126
Eaton's Sure Power 11020C11 Trail Charger Category: Converters & Equalizers Manufacturer: Eaton Designed to counteract lost voltage over long runs of wire by stepping up the voltage at the end of a trailer Allows the lift gate to be charged at a full 14 volts Automatically adjusts voltage to optimize the charge, specifically when batteries require higher voltage at lower temperature Comes with connector Allows operators to charge a remote battery bank at a temperature compensated voltage - this eliminates voltage loss due to long wire lengths and it automatically adjusts for temperature extremes Trouble-free operation with ABS systems 1/4" x 28 stud size
  • Eaton's Sure Power 11020C11 Trail Charger
  • Category: Converters & Equalizers
  • Manufacturer: Eaton
  • Designed to counteract lost voltage over long runs of wire by stepping up the voltage at the end of a trailer
  • Allows the lift gate to be charged at a full 14 volts
  • Automatically adjusts voltage to optimize the charge, specifically when batteries require higher voltage at lower temperature
  • Comes with connector
  • Allows operators to charge a remote battery bank at a temperature compensated voltage - this eliminates voltage loss due to long wire lengths and it automatically adjusts for temperature extremes
  • Trouble-free operation with ABS systems
  • 1/4" x 28 stud size
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 80126
Product Name Eaton's Sure Power 11020C11 Trail Charger, 20A, 12VDC
Input Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

24VDC Single Phase DIN Rail Battery Charger - CB2420A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Multi-Battery Charging Station - Multi-Battery Charging Station - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Base station - tc78ex-ni-base-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 1.5 hours
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3001 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 to 600.0 amps
View Details