10316 Special Purpose Limit Switches
The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial applications for MRO and User Replacement requirements.
Approvals
| Eaton Corporation - Sensors | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 10316H1580 |
| Product Name | Special Purpose Switch |
| Switch Type | Electromechanical |
| Contact Type | Momentary Contact |
| Normal State | Normally Open; Normally Closed |
| Switch Configuration | Single Pole, Double Throw (SPDT) |
| Connections | Integral Cable |