CA144857
CHICAGO PNEUMATIC TOOL CO
HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES
CAP TYPE
30.5 MM SIZE
CLEAR COLOR
INDICATING LIGHT, PUSHBUTTON USED ON
NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
KNOB CAP STYLE/SHAPE
10250T MODEL
Eaton Corporation
Done
Datasheet
Description
CA144857
CHICAGO PNEUMATIC TOOL CO
HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES
CAP TYPE
30.5 MM SIZE
CLEAR COLOR
INDICATING LIGHT, PUSHBUTTON USED ON
NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
KNOB CAP STYLE/SHAPE
10250T MODEL
CA144857
CHICAGO PNEUMATIC TOOL CO
HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES
CAP TYPE
30.5 MM SIZE
CLEAR COLOR
INDICATING LIGHT, PUSHBUTTON USED ON
NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
KNOB CAP STYLE/SHAPE
10250T MODEL