LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:30mm Pushbuttons 10250T Series; For Use With:Eaton 10250T Series Pushbutton Switches; Lens Diameter:30.5mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | 44K1151 |
| Product Name | Lens, Round, Red; Lens Shape Eaton Cutler Hammer |
| Diameter / Length | 30.5 mm (1.2 inch) |