Eaton Corporation Operating Cap/Lens 10250TC6N

Description
LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE WHITE COLOR MASTER TEST INDICATING LIGHT, STANDARD INDICATING LIGHT USED ON NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE 10250T MODEL
Datasheet
Description
LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE WHITE COLOR MASTER TEST INDICATING LIGHT, STANDARD INDICATING LIGHT USED ON NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operating Cap/Lens - 10250TC6N - Eaton Corporation
Cleveland, OH, USA
Operating Cap/Lens
10250TC6N
Operating Cap/Lens 10250TC6N
LENS TYPE PLASTIC MATERIAL 30.5 MM SIZE WHITE COLOR MASTER TEST INDICATING LIGHT, STANDARD INDICATING LIGHT USED ON NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE 10250T MODEL
  • LENS TYPE
  • PLASTIC MATERIAL
  • 30.5 MM SIZE
  • WHITE COLOR
  • MASTER TEST INDICATING LIGHT, STANDARD INDICATING LIGHT USED ON
  • NEMA 1/2/3/3R/3S/4/4X/12/13, IP65 ENCLOSURE
  • 10250T MODEL
Supplier's Site Datasheet
Accessory/Bulb/Cap/Contact/Transf - 425779 - Radwell International
Willingboro, NJ, United States
Accessory/Bulb/Cap/Contact/Transf
425779
Accessory/Bulb/Cap/Contact/Transf 425779
LENS, 10250T SERIES, 30.5MM PUSHBUTTON, WHITE, HEAVY-DUTY, WATERTIGHT/OILTIGHT, PLASTIC, ROUND. FREE 2 YEAR RADWELL WARRANTY

LENS, 10250T SERIES, 30.5MM PUSHBUTTON, WHITE, HEAVY-DUTY, WATERTIGHT/OILTIGHT, PLASTIC, ROUND. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Uncategorized Products Uncategorized Products
Product Number 10250TC6N 425779
Product Name Operating Cap/Lens Accessory/Bulb/Cap/Contact/Transf
Unlock Full Specs
to access all available technical data