CA144857
CHICAGO PNEUMATIC TOOL CO
HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES
CAP TYPE
30.5 MM SIZE
BLACK COLOR
2/3 POSITION NON ILLUMINATED PUSH PULL SWITCH USED ON
NEMA 3/3R/4/4X/12/13 ENCLOSURE
STANDARD 40 MM CAP STYLE/SHAPE
10250T MODEL
Eaton Corporation
Done
Datasheet
Description
CA144857
CHICAGO PNEUMATIC TOOL CO
HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES
CAP TYPE
30.5 MM SIZE
BLACK COLOR
2/3 POSITION NON ILLUMINATED PUSH PULL SWITCH USED ON
NEMA 3/3R/4/4X/12/13 ENCLOSURE
STANDARD 40 MM CAP STYLE/SHAPE
10250T MODEL
CA144857
CHICAGO PNEUMATIC TOOL CO
HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES
CAP TYPE
30.5 MM SIZE
BLACK COLOR
2/3 POSITION NON ILLUMINATED PUSH PULL SWITCH USED ON
NEMA 3/3R/4/4X/12/13 ENCLOSURE
STANDARD 40 MM CAP STYLE/SHAPE
10250T MODEL
CA144857
CHICAGO PNEUMATIC TOOL CO
HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES
CAP TYPE
30.5 MM SIZE
BLACK COLOR
2/3 POSITION NON ILLUMINATED PUSH PULL SWITCH USED ON