Eaton Corporation Interlocked Pushbutton Operator 10250TA69

Description
MECHANICALLY INTERLOCKED TYPE 30.5 MM SIZE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL BLACK ACTUATOR 1 COLOR RED ACTUATOR 2 COLOR FLUSH ACTUATOR 1 TYPE LOCK DOWN MUSHROOM ACTUATOR 2 TYPE 10250T MODEL
Request a Quote Datasheet
Description
MECHANICALLY INTERLOCKED TYPE 30.5 MM SIZE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL BLACK ACTUATOR 1 COLOR RED ACTUATOR 2 COLOR FLUSH ACTUATOR 1 TYPE LOCK DOWN MUSHROOM ACTUATOR 2 TYPE 10250T MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interlocked Pushbutton Operator - 10250TA69 - Eaton Corporation
Cleveland, OH, USA
Interlocked Pushbutton Operator
10250TA69
Interlocked Pushbutton Operator 10250TA69
MECHANICALLY INTERLOCKED TYPE 30.5 MM SIZE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL BLACK ACTUATOR 1 COLOR RED ACTUATOR 2 COLOR FLUSH ACTUATOR 1 TYPE LOCK DOWN MUSHROOM ACTUATOR 2 TYPE 10250T MODEL
  • MECHANICALLY INTERLOCKED TYPE
  • 30.5 MM SIZE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • BLACK ACTUATOR 1 COLOR
  • RED ACTUATOR 2 COLOR
  • FLUSH ACTUATOR 1 TYPE
  • LOCK DOWN MUSHROOM ACTUATOR 2 TYPE
  • 10250T MODEL
Supplier's Site Datasheet
Configurable Switch Bodies - 5730-10250TA69-ND - DigiKey
Thief River Falls, MN, United States
Configurable Switch Bodies
5730-10250TA69-ND
Configurable Switch Bodies 5730-10250TA69-ND
PENDANTPUSHBUTTON,BL K,RD,NONILLU

PENDANTPUSHBUTTON,BLK,RD,NONILLU

Buy Now Datasheet

Technical Specifications

  Eaton Corporation DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 10250TA69 5730-10250TA69-ND
Product Name Interlocked Pushbutton Operator Configurable Switch Bodies
Unlock Full Specs
to access all available technical data