PUSH-PULL MODULE TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL
INCANDESCENT LAMP TYPE
120 VAC/VDC RESISTOR LAMP INPUT TYPE
120MB LAMP NUMBER
APPLICABLE STANDARD FDA 3-A
OPERATING TEMPERATURE 1 TO 150 DEG F
10250T MODEL
Eaton Corporation
Done
Datasheet
Description
PUSH-PULL MODULE TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL
INCANDESCENT LAMP TYPE
120 VAC/VDC RESISTOR LAMP INPUT TYPE
120MB LAMP NUMBER
APPLICABLE STANDARD FDA 3-A
OPERATING TEMPERATURE 1 TO 150 DEG F
10250T MODEL
PUSH-PULL MODULE TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL
INCANDESCENT LAMP TYPE
120 VAC/VDC RESISTOR LAMP INPUT TYPE
120MB LAMP NUMBER
APPLICABLE STANDARD FDA 3-A
OPERATING TEMPERATURE 1 TO 150 DEG F
10250T MODEL