Eaton Corp. / Commercial Controls Division Switch, pushbutton; 40MM; Push Pull; Illuminated, 120V, FV, 1NO/1NC 10250T597LRD2A-71X

Description
The 30.5 mm pushbutton line features a zinc die cast construction with chrome-plated housing and mounting nut. The same durable construction is also available with the corrosive resistant E34 line of pushbuttons. Slow make and break. All normally closed contacts have positive opening operation, i.e., normally closed contacts are forced open in the event of contact weld or spring breakage. Features Heavy-duty zinc die cast construction Enclosed silver contacts with reliability nibs Diaphragm seals with drainage holes Grounding nibs on the operator casing
Description
The 30.5 mm pushbutton line features a zinc die cast construction with chrome-plated housing and mounting nut. The same durable construction is also available with the corrosive resistant E34 line of pushbuttons. Slow make and break. All normally closed contacts have positive opening operation, i.e., normally closed contacts are forced open in the event of contact weld or spring breakage. Features Heavy-duty zinc die cast construction Enclosed silver contacts with reliability nibs Diaphragm seals with drainage holes Grounding nibs on the operator casing

Suppliers

Company
Product
Description
Supplier Links
Switch, pushbutton; 40MM; Push Pull; Illuminated, 120V, FV, 1NO/1NC - 70058273 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, pushbutton; 40MM; Push Pull; Illuminated, 120V, FV, 1NO/1NC
70058273
Switch, pushbutton; 40MM; Push Pull; Illuminated, 120V, FV, 1NO/1NC 70058273
The 30.5 mm pushbutton line features a zinc die cast construction with chrome-plated housing and mounting nut. The same durable construction is also available with the corrosive resistant E34 line of pushbuttons. Slow make and break. All normally closed contacts have positive opening operation, i.e., normally closed contacts are forced open in the event of contact weld or spring breakage. Features Heavy-duty zinc die cast construction Enclosed silver contacts with reliability nibs Diaphragm seals with drainage holes Grounding nibs on the operator casing

The 30.5 mm pushbutton line features a zinc die cast construction with chrome-plated housing and mounting nut. The same durable construction is also available with the corrosive resistant E34 line of pushbuttons. Slow make and break. All normally closed contacts have positive opening operation, i.e., normally closed contacts are forced open in the event of contact weld or spring breakage.
Features

  • Heavy-duty zinc die cast construction
  • Enclosed silver contacts with reliability nibs
  • Diaphragm seals with drainage holes
  • Grounding nibs on the operator casing
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70058273
Product Name Switch, pushbutton; 40MM; Push Pull; Illuminated, 120V, FV, 1NO/1NC
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3070JCF11 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details