Eaton Corporation Standard Industrial Contact Block 10250T3E

Description
THERMOPLASTIC MATERIAL 30.5 MM SIZE 2NC CONTACT CONFIGURATION 120 VAC/VDC 0.5 AMPERE CONTACT RATING 6 STACK MOUNTING PRESSURE TERMINAL TYPE PALLADIUM CONTACT MATERIAL APPROVAL UL, CSA, CE ENCLOSURE NEMA 3/3R/4/4X/12/13, IP65 10250T MODEL
Request a Quote Datasheet
Description
THERMOPLASTIC MATERIAL 30.5 MM SIZE 2NC CONTACT CONFIGURATION 120 VAC/VDC 0.5 AMPERE CONTACT RATING 6 STACK MOUNTING PRESSURE TERMINAL TYPE PALLADIUM CONTACT MATERIAL APPROVAL UL, CSA, CE ENCLOSURE NEMA 3/3R/4/4X/12/13, IP65 10250T MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Industrial Contact Block - 10250T3E - Eaton Corporation
Cleveland, OH, USA
Standard Industrial Contact Block
10250T3E
Standard Industrial Contact Block 10250T3E
THERMOPLASTIC MATERIAL 30.5 MM SIZE 2NC CONTACT CONFIGURATION 120 VAC/VDC 0.5 AMPERE CONTACT RATING 6 STACK MOUNTING PRESSURE TERMINAL TYPE PALLADIUM CONTACT MATERIAL APPROVAL UL, CSA, CE ENCLOSURE NEMA 3/3R/4/4X/12/13, IP65 10250T MODEL
  • THERMOPLASTIC MATERIAL
  • 30.5 MM SIZE
  • 2NC CONTACT CONFIGURATION
  • 120 VAC/VDC 0.5 AMPERE CONTACT RATING
  • 6 STACK MOUNTING
  • PRESSURE TERMINAL TYPE
  • PALLADIUM CONTACT MATERIAL
  • APPROVAL UL, CSA, CE
  • ENCLOSURE NEMA 3/3R/4/4X/12/13, IP65
  • 10250T MODEL
Supplier's Site Datasheet
Configurable Switch Contact Blocks - 5730-10250T3E-ND - DigiKey
Thief River Falls, MN, United States
Configurable Switch Contact Blocks
5730-10250T3E-ND
Configurable Switch Contact Blocks 5730-10250T3E-ND
CONTACTBLOCK,GRAY,2N C,30MM,10250

CONTACTBLOCK,GRAY,2NC,30MM,10250

Buy Now Datasheet

Technical Specifications

  Eaton Corporation DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 10250T3E 5730-10250T3E-ND
Product Name Standard Industrial Contact Block Configurable Switch Contact Blocks
Unlock Full Specs
to access all available technical data

Similar Products