KNOB TYPE
30.5 MM SIZE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GRADUATED MARKING RING DIAL PLATE
APPROVAL UL 508, CSA C22.2, CE EN 60947-5-1
MAXIMUM OPERATING TEMPERATURE 140 DEG F
SIZE 1.88 INCH WIDTH X 1.84 INCH HEIGHT
WITH LARGE ALUMINUM DIAL PLATE
10250T MODEL
Eaton Corporation
Done
Datasheet
Description
KNOB TYPE
30.5 MM SIZE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GRADUATED MARKING RING DIAL PLATE
APPROVAL UL 508, CSA C22.2, CE EN 60947-5-1
MAXIMUM OPERATING TEMPERATURE 140 DEG F
SIZE 1.88 INCH WIDTH X 1.84 INCH HEIGHT
WITH LARGE ALUMINUM DIAL PLATE
10250T MODEL
KNOB TYPE
30.5 MM SIZE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GRADUATED MARKING RING DIAL PLATE
APPROVAL UL 508, CSA C22.2, CE EN 60947-5-1
MAXIMUM OPERATING TEMPERATURE 140 DEG F
SIZE 1.88 INCH WIDTH X 1.84 INCH HEIGHT
WITH LARGE ALUMINUM DIAL PLATE
10250T MODEL