Eaton Corp. / Commercial Controls Division Lamp, Indicator, Incandescent, Bayonet; Lamp Base Type Eaton Cutler Hammer 10250T201NC2N

Description
LAMP, INDICATOR, INCANDESCENT, BAYONET; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:120V; Lens Shape:-; Product Range:30mm Pushbuttons 10250T Series; Actuator Diameter:30.5mm; Colour:Green RoHS Compliant: No
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, BAYONET; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:120V; Lens Shape:-; Product Range:30mm Pushbuttons 10250T Series; Actuator Diameter:30.5mm; Colour:Green RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, Bayonet; Lamp Base Type Eaton Cutler Hammer - 44K2506 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, Bayonet; Lamp Base Type Eaton Cutler Hammer
44K2506
Lamp, Indicator, Incandescent, Bayonet; Lamp Base Type Eaton Cutler Hammer 44K2506
LAMP, INDICATOR, INCANDESCENT, BAYONET; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:120V; Lens Shape:-; Product Range:30mm Pushbuttons 10250T Series; Actuator Diameter:30.5mm; Colour:Green RoHS Compliant: No

LAMP, INDICATOR, INCANDESCENT, BAYONET; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:120V; Lens Shape:-; Product Range:30mm Pushbuttons 10250T Series; Actuator Diameter:30.5mm; Colour:Green RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 44K2506
Product Name Lamp, Indicator, Incandescent, Bayonet; Lamp Base Type Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data