Eaton Corporation Non Illuminated Selector Switch Operator 10250T16632

Description
KEY REMOVE LEFT TYPE 30.5 MM SIZE MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE HORIZONTAL MOUNT LOCK NUMBER H661 10250T MODEL
Datasheet
Description
KEY REMOVE LEFT TYPE 30.5 MM SIZE MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE HORIZONTAL MOUNT LOCK NUMBER H661 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - 10250T16632 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
10250T16632
Non Illuminated Selector Switch Operator 10250T16632
KEY REMOVE LEFT TYPE 30.5 MM SIZE MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE HORIZONTAL MOUNT LOCK NUMBER H661 10250T MODEL
  • KEY REMOVE LEFT TYPE
  • 30.5 MM SIZE
  • MAINTAINED/MAINTAINED/MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT 60 DEG THROW
  • 3 CAM CODE
  • HORIZONTAL MOUNT
  • LOCK NUMBER H661
  • 10250T MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Rotary Switches
Product Number 10250T16632
Product Name Non Illuminated Selector Switch Operator
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
N program - NHS - Main switch - NHSNH63/O.VA-PL. -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Keylock Switches - 1437598-5 - TE Connectivity
Specs
Actuator Type Keylock
AC Voltage Rating 125 volts
DC Voltage Rating 20 volts
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers