Eaton Corporation Non Illuminated Selector Switch Operator 10250T16233

Description
KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE HORIZONTAL MOUNT LOCK NUMBER H661 10250T MODEL
Datasheet
Description
KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE HORIZONTAL MOUNT LOCK NUMBER H661 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - 10250T16233 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
10250T16233
Non Illuminated Selector Switch Operator 10250T16233
KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE HORIZONTAL MOUNT LOCK NUMBER H661 10250T MODEL
  • KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE
  • 30.5 MM SIZE
  • MAINTAINED OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT 60 DEG THROW
  • 3 CAM CODE
  • HORIZONTAL MOUNT
  • LOCK NUMBER H661
  • 10250T MODEL
Supplier's Site Datasheet
Selector Switch - 1167612 - Radwell International
Willingboro, NJ, United States
Selector Switch
1167612
Selector Switch 1167612
SELECTOR SWITCH, KEY OPERATED, 3 POSITION, NEMA 4-13, CAM CODE 3. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, KEY OPERATED, 3 POSITION, NEMA 4-13, CAM CODE 3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Rotary Switches Rotary Switches
Product Number 10250T16233 1167612
Product Name Non Illuminated Selector Switch Operator Selector Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 7452439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details
Trapped Key Interlock - 440T-MRKSE10BA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details