Eaton Corporation Non Illuminated Selector Switch Operator 10250T16113

Description
KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE HORIZONTAL MOUNT LOCK NUMBER H661 10250T MODEL
Datasheet
Description
KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE HORIZONTAL MOUNT LOCK NUMBER H661 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - 10250T16113 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
10250T16113
Non Illuminated Selector Switch Operator 10250T16113
KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE HORIZONTAL MOUNT LOCK NUMBER H661 10250T MODEL
  • KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE
  • 30.5 MM SIZE
  • MAINTAINED OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • 2 POSITION(S)
  • LEFT-RIGHT 60 DEG THROW
  • 1 CAM CODE
  • HORIZONTAL MOUNT
  • LOCK NUMBER H661
  • 10250T MODEL
Supplier's Site Datasheet
Selector Switch - 424266 - Radwell International
Willingboro, NJ, United States
Selector Switch
424266
Selector Switch 424266
SELECTOR SWITCH, 2 POSITION, KEY OPERATOR. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, 2 POSITION, KEY OPERATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Rotary Switches Rotary Switches
Product Number 10250T16113 424266
Product Name Non Illuminated Selector Switch Operator Selector Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
 - 194L-C32-3001 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers