Eaton Corporation Non Illuminated Selector Switch Operator 10250T15227

Description
KEY REMOVE ALL POSITION TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE LOCK NUMBER H661 VERTICAL MOUNT 10250T MODEL
Datasheet
Description
KEY REMOVE ALL POSITION TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE LOCK NUMBER H661 VERTICAL MOUNT 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - 10250T15227 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
10250T15227
Non Illuminated Selector Switch Operator 10250T15227
KEY REMOVE ALL POSITION TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE LOCK NUMBER H661 VERTICAL MOUNT 10250T MODEL
  • KEY REMOVE ALL POSITION TYPE
  • 30.5 MM SIZE
  • MAINTAINED OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT 60 DEG THROW
  • 2 CAM CODE
  • LOCK NUMBER H661
  • VERTICAL MOUNT
  • 10250T MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Rotary Switches
Product Number 10250T15227
Product Name Non Illuminated Selector Switch Operator
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Key Switches - 2821234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 2
View Details
Trapped Key Interlock - 440T-MRKSE10AM - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details