Eaton Corporation Non Illuminated Selector Switch Operator 10250T1352

Description
KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE VERTICAL MOUNT 10250T MODEL
Datasheet
Description
KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE VERTICAL MOUNT 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - 10250T1352 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
10250T1352
Non Illuminated Selector Switch Operator 10250T1352
KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE VERTICAL MOUNT 10250T MODEL
  • KNOB TYPE
  • 30.5 MM SIZE
  • BLACK COLOR
  • MAINTAINED/MAINTAINED/MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT 60 DEG THROW
  • 2 CAM CODE
  • VERTICAL MOUNT
  • 10250T MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Rotary Switches
Product Number 10250T1352
Product Name Non Illuminated Selector Switch Operator
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1758787 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
 - 194L-C32-9751 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details