Eaton Corporation Non Illuminated Selector Switch Operator 10250T1311

Description
KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE VERTICAL MOUNT 10250T MODEL
Datasheet
Description
KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE VERTICAL MOUNT 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - 10250T1311 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
10250T1311
Non Illuminated Selector Switch Operator 10250T1311
KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE VERTICAL MOUNT 10250T MODEL
  • KNOB TYPE
  • 30.5 MM SIZE
  • BLACK COLOR
  • MAINTAINED OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • 2 POSITION(S)
  • LEFT-RIGHT 60 DEG THROW
  • 1 CAM CODE
  • VERTICAL MOUNT
  • 10250T MODEL
Supplier's Site Datasheet
CHGP Selector Switches Non-Illuminated - 10250T1311 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Selector Switches Non-Illuminated
10250T1311
CHGP Selector Switches Non-Illuminated 10250T1311
SEL SW 2P KNB

SEL SW 2P KNB

Supplier's Site
Selector Switch - 424222 - Radwell International
Willingboro, NJ, United States
Selector Switch
424222
Selector Switch 424222
SELECTOR SWITCH OPERATOR, 2 POSITION, 60° THROW, MAINTAINED, BLACK KNOB, CAM CODE:1, VERTICAL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH OPERATOR, 2 POSITION, 60° THROW, MAINTAINED, BLACK KNOB, CAM CODE:1, VERTICAL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Selector Switch -  - Radwell International
Willingboro, NJ, United States
Selector Switch
Selector Switch
CUTLER HAMMER Pilot Devices 10250T1311

CUTLER HAMMER Pilot Devices 10250T1311

Supplier's Site

Technical Specifications

  Eaton Corporation Galco Industrial Electronics Radwell International Radwell International
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 10250T1311 10250T1311 424222
Product Name Non Illuminated Selector Switch Operator CHGP Selector Switches Non-Illuminated Selector Switch Selector Switch
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2383927 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Trapped Key Interlock - 440T-MRKSE10GA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details