Eaton Corp. / Commercial Controls Division Thermal Magnetic Circuit Breaker; Product Range Eaton Cutler Hammer 102249

Description
THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:FAZ Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:FAZ Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Magnetic Circuit Breaker; Product Range Eaton Cutler Hammer - 31M3647 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker; Product Range Eaton Cutler Hammer
31M3647
Thermal Magnetic Circuit Breaker; Product Range Eaton Cutler Hammer 31M3647
THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:FAZ Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:FAZ Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 31M3647
Product Name Thermal Magnetic Circuit Breaker; Product Range Eaton Cutler Hammer
Rated AC Voltage 480 volts
Rated DC Voltage 48 volts
Rated Current 15 amps
Unlock Full Specs
to access all available technical data