Eaton | Power Quality PDU Cable 010-9365

Description
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the cable length needed All cable performance is assured with pre-tested products that meet UL and Eaton standards Adapters enable equipment with disparate input/output receptacles to work together Jumpers connect two pieces of equipment without cluttering up the cable arrangement Splitters add extra equipment to a UPS or power distribution without using up more outlets
Description
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the cable length needed All cable performance is assured with pre-tested products that meet UL and Eaton standards Adapters enable equipment with disparate input/output receptacles to work together Jumpers connect two pieces of equipment without cluttering up the cable arrangement Splitters add extra equipment to a UPS or power distribution without using up more outlets

Suppliers

Company
Product
Description
Supplier Links
PDU Cable - 010-9365 - Eaton | Power Quality
Raleigh, NC, USA
PDU Cable
010-9365
PDU Cable 010-9365
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the cable length needed All cable performance is assured with pre-tested products that meet UL and Eaton standards Adapters enable equipment with disparate input/output receptacles to work together Jumpers connect two pieces of equipment without cluttering up the cable arrangement Splitters add extra equipment to a UPS or power distribution without using up more outlets

All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications.

  • Streamline cabling in enclosures by deploying exactly the cable length needed
  • All cable performance is assured with pre-tested products that meet UL and Eaton standards
  • Adapters enable equipment with disparate input/output receptacles to work together
  • Jumpers connect two pieces of equipment without cluttering up the cable arrangement
  • Splitters add extra equipment to a UPS or power distribution without using up more outlets
Supplier's Site

Technical Specifications

  Eaton | Power Quality
Product Category AC Power Cords
Product Number 010-9365
Product Name PDU Cable
Approvals UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14
Female End Type IEC-320-C19
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 1-15P Polarized to Split 1 1/2
Specs
Cord Color White
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
Japanese Jumper Power Cord - 86254921 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
IEC Power Cords - 823405-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 12.59 inch (320 mm)
Rated Current 13 amps
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details