Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HINGES (INDUSTRIAL)
EBERHARD MFG. COMPANY
5868 -- HINGE
Eberhard Mfg. Company
Hinge
5868
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Eberhard Mfg. Company
Strongsville, OH, USA
Hinge
5868
Hinge
5868
Technical Specifications
Eberhard Mfg. Company
Product Category
Hinges (industrial)
Product Number
5868
Product Name
Hinge
Hinge Type
Strap
Direction
Reversible
Leaf Thickness
0.1500 inch (3.81 mm)
Length
2.61 inch (66.29 mm)
Open Width
6.75 inch (171 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Imao-Fixtureworks
Plastic Hinges
EFHL
Specs
Hinge Type
Latch
Hole Type
Round
Leaf Material
Plastic
View Details
Sugatsune America, Inc.
SWIVEL TORQUE HINGE - HG-S20-MN
HG-S20-MN
Specs
Hinge Type
Constant Torque Friction Hinge
Length
2.25 inch (57.15 mm)
Hole Type
Round
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension
S99FXD-100020
Specs
Length
1.6 inch (40.64 mm)
Leaf Material
Stainless Steel
View Details
Southco
Hinge Assembly, No Torque , Large Size, Zinc Alloy, Natural, Natural
E6-10-400C-33
Specs
Hinge Type
Constant Torque Friction Hinge; Front Mount
Leaf Material
Zinc Alloy
View Details