Eastern Alloys, Inc. Die Casting Alloy # 7

Description
No. 7 alloy is a modification of #3 alloy in which lower magnesium content is specified in order to increase the fluidity. To avoid problems with inter-granular corrosion lower levels of impurities are called for and a small quantity of nickel is specified. Alloy #7 has slightly better ductility than #3 with other properties remaining at the same level. The alloy is therefore popular for those special cases where the die caster is making thin walled components requiring a good surface finish. However, research testing has shown that metal and die temperatures have a bigger effect than changing alloys. Close attention to control of the die casting process parameters is important so as to eliminate defects and achieve consistent quality.
Description
No. 7 alloy is a modification of #3 alloy in which lower magnesium content is specified in order to increase the fluidity. To avoid problems with inter-granular corrosion lower levels of impurities are called for and a small quantity of nickel is specified. Alloy #7 has slightly better ductility than #3 with other properties remaining at the same level. The alloy is therefore popular for those special cases where the die caster is making thin walled components requiring a good surface finish. However, research testing has shown that metal and die temperatures have a bigger effect than changing alloys. Close attention to control of the die casting process parameters is important so as to eliminate defects and achieve consistent quality.

Suppliers

Company
Product
Description
Supplier Links
Maybrook, NY, USA
Die Casting Alloy
# 7
Die Casting Alloy # 7
No. 7 alloy is a modification of #3 alloy in which lower magnesium content is specified in order to increase the fluidity. To avoid problems with inter-granular corrosion lower levels of impurities are called for and a small quantity of nickel is specified. Alloy #7 has slightly better ductility than #3 with other properties remaining at the same level. The alloy is therefore popular for those special cases where the die caster is making thin walled components requiring a good surface finish. However, research testing has shown that metal and die temperatures have a bigger effect than changing alloys. Close attention to control of the die casting process parameters is important so as to eliminate defects and achieve consistent quality.

No. 7 alloy is a modification of #3 alloy in which lower magnesium content is specified in order to increase the fluidity. To avoid problems with inter-granular corrosion lower levels of impurities are called for and a small quantity of nickel is specified. Alloy #7 has slightly better ductility than #3 with other properties remaining at the same level.

The alloy is therefore popular for those special cases where the die caster is making thin walled components requiring a good surface finish. However, research testing has shown that metal and die temperatures have a bigger effect than changing alloys. Close attention to control of the die casting process parameters is important so as to eliminate defects and achieve consistent quality.

Technical Specifications

  Eastern Alloys, Inc.
Product Category Metal Shapes and Stock
Product Number # 7
Product Name Die Casting Alloy
Type Zinc; Alloy
Shape / Form Ingot or Billet (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature); Standard Sow, Half Sow
Specifications ASTM / ASME
Thickness 1.5 to 18 inch (38.1 to 457 mm)
Width / OD 2 to 22.8 inch (50.8 to 579 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 4377196 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.4724 inch (12 mm)
Length 39.37 inch (1000 mm)
View Details
Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Sound Barriers -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details