Eastern Alloys, Inc. Die Casting Alloy # 2

Description
No. 2 is the only ZAMAK alloy which is used for gravity casting; mainly for metal forming dies or plastic injection tools. This alloy is sometimes referred to as Kirksite. For die casting, No. 2 offers the highest strength and hardness of the ZAMAK family. However, its high copper content (3%) results in property changes upon long term aging. These changes include slight dimensional growth (0.0014 in/in/after 20 yrs.), lower elongation and reduced impact performance (to levels similar to aluminum alloys) for die cast products. Although No. 2 alloy exhibits excellent castability, it has seen limited use by die casters in North America. It does, however, provide some interesting characteristics which may assist designers. Its creep performance is rated higher than the other ZAMAKs and No. 2 maintains higher strength and hardness levels after long term aging. Also, preliminary investigations suggest No. 2 alloy is a good bearing material, and may eliminate bushings and wear inserts in die cast designs.
Description
No. 2 is the only ZAMAK alloy which is used for gravity casting; mainly for metal forming dies or plastic injection tools. This alloy is sometimes referred to as Kirksite. For die casting, No. 2 offers the highest strength and hardness of the ZAMAK family. However, its high copper content (3%) results in property changes upon long term aging. These changes include slight dimensional growth (0.0014 in/in/after 20 yrs.), lower elongation and reduced impact performance (to levels similar to aluminum alloys) for die cast products. Although No. 2 alloy exhibits excellent castability, it has seen limited use by die casters in North America. It does, however, provide some interesting characteristics which may assist designers. Its creep performance is rated higher than the other ZAMAKs and No. 2 maintains higher strength and hardness levels after long term aging. Also, preliminary investigations suggest No. 2 alloy is a good bearing material, and may eliminate bushings and wear inserts in die cast designs.

Suppliers

Company
Product
Description
Supplier Links
Maybrook, NY, USA
Die Casting Alloy
# 2
Die Casting Alloy # 2
No. 2 is the only ZAMAK alloy which is used for gravity casting; mainly for metal forming dies or plastic injection tools. This alloy is sometimes referred to as Kirksite. For die casting, No. 2 offers the highest strength and hardness of the ZAMAK family. However, its high copper content (3%) results in property changes upon long term aging. These changes include slight dimensional growth (0.0014 in/in/after 20 yrs.), lower elongation and reduced impact performance (to levels similar to aluminum alloys) for die cast products. Although No. 2 alloy exhibits excellent castability, it has seen limited use by die casters in North America. It does, however, provide some interesting characteristics which may assist designers. Its creep performance is rated higher than the other ZAMAKs and No. 2 maintains higher strength and hardness levels after long term aging. Also, preliminary investigations suggest No. 2 alloy is a good bearing material, and may eliminate bushings and wear inserts in die cast designs.

No. 2 is the only ZAMAK alloy which is used for gravity casting; mainly for metal forming dies or plastic injection tools. This alloy is sometimes referred to as Kirksite.

For die casting, No. 2 offers the highest strength and hardness of the ZAMAK family. However, its high copper content (3%) results in property changes upon long term aging. These changes include slight dimensional growth (0.0014 in/in/after 20 yrs.), lower elongation and reduced impact performance (to levels similar to aluminum alloys) for die cast products.

Although No. 2 alloy exhibits excellent castability, it has seen limited use by die casters in North America. It does, however, provide some interesting characteristics which may assist designers. Its creep performance is rated higher than the other ZAMAKs and No. 2 maintains higher strength and hardness levels after long term aging. Also, preliminary investigations suggest No. 2 alloy is a good bearing material, and may eliminate bushings and wear inserts in die cast designs.

Technical Specifications

  Eastern Alloys, Inc.
Product Category Metal Shapes and Stock
Product Number # 2
Product Name Die Casting Alloy
Type Zinc; Alloy
Shape / Form Ingot or Billet; Semi-finished, Mill Stock or Near Net Shapes (optional feature); Standard Sow, Half Sow
Specifications ASTM / ASME
Thickness 1.5 to 18 inch (38.1 to 457 mm)
Width / OD 2 to 22.8 inch (50.8 to 579 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tungsten Heavy Alloy -  - MarsMetal
Specs
Type Refractory / Reactive; Tungsten
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process (optional feature)
Applications Aerospace or Aircraft Quality (optional feature); Automotive or Vehicular (optional feature); Armor / Ballistic Protection (optional feature); Nuclear (optional feature)
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
 - Nickel 200 - Plate - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant
View Details
Thermoelectric Alloy - Iron - Isabellenhutte USA
Specs
Type Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details