East Penn Manufacturing Co., Inc. East Penn 08764 Standard Battery Terminal Clamp, 200A, Black Insulated Handles 8764

Description
East Penn 08764 Standard Battery Terminal Clamp Category: Battery Clamps Manufacturer: East Penn Current Rating: 800A Length: 5-5/8 Color: Black Removable PVC grips Copper-plated steel construction Use with 10 and 8 Ga. wire and cables Red insulated battery clamp also available, item 40R Designed to grip securely to battery terminals for maximum current carrying capacity Color coded for safety and visual appeal
Request a Quote
Description
East Penn 08764 Standard Battery Terminal Clamp Category: Battery Clamps Manufacturer: East Penn Current Rating: 800A Length: 5-5/8 Color: Black Removable PVC grips Copper-plated steel construction Use with 10 and 8 Ga. wire and cables Red insulated battery clamp also available, item 40R Designed to grip securely to battery terminals for maximum current carrying capacity Color coded for safety and visual appeal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
East Penn 08764 Standard Battery Terminal Clamp, 200A, Black Insulated Handles - 40BLK - Waytek, Inc.
Chanhassen, MN, United States
East Penn 08764 Standard Battery Terminal Clamp, 200A, Black Insulated Handles
40BLK
East Penn 08764 Standard Battery Terminal Clamp, 200A, Black Insulated Handles 40BLK
East Penn 08764 Standard Battery Terminal Clamp Category: Battery Clamps Manufacturer: East Penn Current Rating: 800A Length: 5-5/8 Color: Black Removable PVC grips Copper-plated steel construction Use with 10 and 8 Ga. wire and cables Red insulated battery clamp also available, item 40R Designed to grip securely to battery terminals for maximum current carrying capacity Color coded for safety and visual appeal
  • East Penn 08764 Standard Battery Terminal Clamp
  • Category: Battery Clamps
  • Manufacturer: East Penn
  • Current Rating: 800A
  • Length: 5-5/8
  • Color: Black
  • Removable PVC grips
  • Copper-plated steel construction
  • Use with 10 and 8 Ga. wire and cables
  • Red insulated battery clamp also available, item 40R
  • Designed to grip securely to battery terminals for maximum current carrying capacity
  • Color coded for safety and visual appeal
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 40BLK
Product Name East Penn 08764 Standard Battery Terminal Clamp, 200A, Black Insulated Handles
Terminal Type Battery Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Insulated Ferrules - 2202.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
2 suppliers