East Penn Manufacturing Co., Inc. Standard Battery Terminal Clamp, 200A, Red Insulated Handles 8763

Description
Standard Battery Terminal Clamp Category: Battery Clamps Length: 5 5/8" Removable PVC grips Copper-plated steel construction Use with 10 Ga. and 8 Ga. wire and cables Black insulated battery clamp also available, item 40B Designed to grip securely to battery terminals for maximum current carrying capacity Color coded for safety and visual appeal
Request a Quote
Description
Standard Battery Terminal Clamp Category: Battery Clamps Length: 5 5/8" Removable PVC grips Copper-plated steel construction Use with 10 Ga. and 8 Ga. wire and cables Black insulated battery clamp also available, item 40B Designed to grip securely to battery terminals for maximum current carrying capacity Color coded for safety and visual appeal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Battery Terminal Clamp, 200A, Red Insulated Handles - 40R - Waytek, Inc.
Chanhassen, MN, United States
Standard Battery Terminal Clamp, 200A, Red Insulated Handles
40R
Standard Battery Terminal Clamp, 200A, Red Insulated Handles 40R
Standard Battery Terminal Clamp Category: Battery Clamps Length: 5 5/8" Removable PVC grips Copper-plated steel construction Use with 10 Ga. and 8 Ga. wire and cables Black insulated battery clamp also available, item 40B Designed to grip securely to battery terminals for maximum current carrying capacity Color coded for safety and visual appeal
  • Standard Battery Terminal Clamp
  • Category: Battery Clamps
  • Length: 5 5/8"
  • Removable PVC grips
  • Copper-plated steel construction
  • Use with 10 Ga. and 8 Ga. wire and cables
  • Black insulated battery clamp also available, item 40B
  • Designed to grip securely to battery terminals for maximum current carrying capacity
  • Color coded for safety and visual appeal
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 40R
Product Name Standard Battery Terminal Clamp, 200A, Red Insulated Handles
Terminal Type Battery Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details