EAST ELECTRONICS
EFM-210A -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
East Electronics
Audio Products - Alarms, Buzzers, and Sirens
EFM-210A
Description
BUZZER 5V 15.4MM TH
-
Acme Chip Technology Co., Limited
Description
BUZZER 5V 15.4MM TH
Suppliers
Audio Products - Alarms, Buzzers, and Sirens
EFM-210A
Supplier's Site
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
EFM-210A |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Sound Level
|
83 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Alarm Type
Alarm
Agency Approvals
RoHS; RoHS Compliant
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Mounting
Surface
Agency Approvals
CE
Sound Level
92 to 110 dB
View Details
Features
Outdoor Rated
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details