EAO Switch Corporation Pushbutton Switches K14-271.222081

Description
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-2476-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2476-ND
Pushbutton Switches 1948-2476-ND
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 5A, 250Vac, Grn, Panel; Product Range Eao - 57AC6092 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 5A, 250Vac, Grn, Panel; Product Range Eao
57AC6092
Pb Switch, Spst, 5A, 250Vac, Grn, Panel; Product Range Eao 57AC6092
PB SWITCH, SPST, 5A, 250VAC, GRN, PANEL; Product Range:14 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes

PB SWITCH, SPST, 5A, 250VAC, GRN, PANEL; Product Range:14 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1948-2476-ND 57AC6092
Product Name Pushbutton Switches Pb Switch, Spst, 5A, 250Vac, Grn, Panel; Product Range Eao
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7018-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details