EAO Switch Corporation Pushbutton Switches K14-131.121101

Description
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-2464-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2464-ND
Pushbutton Switches 1948-2464-ND
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 5A, 250Vac, Red, Panel; Product Range Eao - 57AC6080 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 5A, 250Vac, Red, Panel; Product Range Eao
57AC6080
Pb Switch, Spst, 5A, 250Vac, Red, Panel; Product Range Eao 57AC6080
PB SWITCH, SPST, 5A, 250VAC, RED, PANEL; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes

PB SWITCH, SPST, 5A, 250VAC, RED, PANEL; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1948-2464-ND 57AC6080
Product Name Pushbutton Switches Pb Switch, Spst, 5A, 250Vac, Red, Panel; Product Range Eao
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 450-1504-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Micro switches - M 687 - M 687-11-1 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details