EAO Switch Corporation Pushbutton Switches K14-131.121061

Description
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-2461-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2461-ND
Pushbutton Switches 1948-2461-ND
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 5A, 250Vac, Blue, Panel; Product Range Eao - 57AC6077 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 5A, 250Vac, Blue, Panel; Product Range Eao
57AC6077
Pb Switch, Spst, 5A, 250Vac, Blue, Panel; Product Range Eao 57AC6077
PB SWITCH, SPST, 5A, 250VAC, BLUE, PANEL; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue RoHS Compliant: Yes

PB SWITCH, SPST, 5A, 250VAC, BLUE, PANEL; Product Range:14 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1948-2461-ND 57AC6077
Product Name Pushbutton Switches Pb Switch, Spst, 5A, 250Vac, Blue, Panel; Product Range Eao
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
22mm Mushroom Push Buttons - 2AMJ6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB11AB-HC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers