ILLUMINATED PUSHBUTTON, MOMENTAR
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1948-K14-131.121021-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Round, Button |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) |
| Switching Mechanism | Double Pole, Single Throw (DPST) |
| Terminal Type | Solder Terminals |