INDICATOR, WHITE; Lamp Base Type:Screw; Mounting Hole Dia:-; Current Rating:10A; Supply Voltage:-; Lens Shape:Square; Product Range:704 Series; Actuator / Cap Colour:White; Collar Shape:Square; Contact Current Max:10A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 02J6446 |
| Product Name | Indicator, White; Lamp Base Type Eao |