84-902B is a plastic protective shroud designed for emergency stop switches, featuring the marking "EMERGENCY STOP" in yellow. It has a front protection rating of IP65, a diameter of 50 mm, and requires a mounting cut-out of 22.5 mm. The shroud is compatible with front panel thicknesses between 1 and 3 mm and includes an anti-twist device. It must be rotated 180° for installation. The unit weighs 0.006 kg.
Protective shroud plastic for short Emergency-Stop with text "EMERGENCY STOP"
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 63P8812 |
| Product Name | Protective Shroud Plastic For Short Emergency-Stop With Text emergency Stop Eao |