EAO Switch Corporation Pushbutton Switch Operator; Product Range Eao 84-8512.4640

Description
PUSHBUTTON SWITCH OPERATOR; Product Range:84 Series; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Cable; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:22mm; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH OPERATOR; Product Range:84 Series; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Cable; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:22mm; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch Operator; Product Range Eao - 76K1164 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch Operator; Product Range Eao
76K1164
Pushbutton Switch Operator; Product Range Eao 76K1164
PUSHBUTTON SWITCH OPERATOR; Product Range:84 Series; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Cable; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:22mm; Colour:Yellow RoHS Compliant: Yes

PUSHBUTTON SWITCH OPERATOR; Product Range:84 Series; Contact Configuration:SPST-NO; Switch Operation:-; Switch Terminals:Cable; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:22mm; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 76K1164
Product Name Pushbutton Switch Operator; Product Range Eao
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-90B1-00L - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
View Details
Push Button Switches - 1115824 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details