EAO Switch Corporation Switch, Pushbutton, Spst-No, 40Ma, 42V; Product Range Eao 84-8511.3640

Description
SWITCH, PUSHBUTTON, SPST-NO, 40mA, 42V; Product Range:84 Series; Contact Configuration:SPST-N O; Switch Operation:-; Contact Current Max:40mA; Contact Voltage AC Nom:42V; Contact Voltage DC Nom:42V; Switch Terminals:Cable RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 40mA, 42V; Product Range:84 Series; Contact Configuration:SPST-N O; Switch Operation:-; Contact Current Max:40mA; Contact Voltage AC Nom:42V; Contact Voltage DC Nom:42V; Switch Terminals:Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 40Ma, 42V; Product Range Eao - 08N6131 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 40Ma, 42V; Product Range Eao
08N6131
Switch, Pushbutton, Spst-No, 40Ma, 42V; Product Range Eao 08N6131
SWITCH, PUSHBUTTON, SPST-NO, 40mA, 42V; Product Range:84 Series; Contact Configuration:SPST-N O; Switch Operation:-; Contact Current Max:40mA; Contact Voltage AC Nom:42V; Contact Voltage DC Nom:42V; Switch Terminals:Cable RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 40mA, 42V; Product Range:84 Series; Contact Configuration:SPST-NO; Switch Operation:-; Contact Current Max:40mA; Contact Voltage AC Nom:42V; Contact Voltage DC Nom:42V; Switch Terminals:Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 08N6131
Product Name Switch, Pushbutton, Spst-No, 40Ma, 42V; Product Range Eao
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Cable
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM4LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3012C05JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
22mm Contact Block 800F PB - 800F-BX01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Terminal Type Screw Contact Block
View Details