EAO Switch Corporation Switch, Pushbutton, Spst-No, 20Ma, 42V; Product Range Eao 84-8511.3620

Description
SWITCH, PUSHBUTTON, SPST-NO, 20mA, 42V; Product Range:84 Series; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Quick Connect; Illumination Color:Orange; Panel Cutout (H x W):-; Actuator Diameter:22mm RoHS Compliant: Yes
Description
SWITCH, PUSHBUTTON, SPST-NO, 20mA, 42V; Product Range:84 Series; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Quick Connect; Illumination Color:Orange; Panel Cutout (H x W):-; Actuator Diameter:22mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The EAO Switch, Pushbutton, SPST-NO, part number 08N6130, is designed for applications requiring a reliable momentary switch. It operates at a current rating of 20mA and a voltage rating of 42V, making it suitable for various electronic control systems. The switch features a quick connect terminal for easy installation and has an actuator diameter of 22mm. It is also RoHS compliant, ensuring it meets environmental standards. The illumination color of the switch is orange, which can enhance visibility in low-light conditions. This product is part of the 84 Series, known for its durability and performance in human-machine interface applications.

Datasheet Summary
Powered by GS/AI

The EAO Switch, Pushbutton, SPST-NO, part number 08N6130, is designed for applications requiring a reliable momentary switch. It operates at a current rating of 20mA and a voltage rating of 42V, making it suitable for various electronic control systems. The switch features a quick connect terminal for easy installation and has an actuator diameter of 22mm. It is also RoHS compliant, ensuring it meets environmental standards. The illumination color of the switch is orange, which can enhance visibility in low-light conditions. This product is part of the 84 Series, known for its durability and performance in human-machine interface applications.

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 20Ma, 42V; Product Range Eao - 08N6130 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 20Ma, 42V; Product Range Eao
08N6130
Switch, Pushbutton, Spst-No, 20Ma, 42V; Product Range Eao 08N6130
SWITCH, PUSHBUTTON, SPST-NO, 20mA, 42V; Product Range:84 Series; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Quick Connect; Illumination Color:Orange; Panel Cutout (H x W):-; Actuator Diameter:22mm RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 20mA, 42V; Product Range:84 Series; Contact Configuration:SPST-NO; Switch Operation:-; Switch Terminals:Quick Connect; Illumination Color:Orange; Panel Cutout (H x W):-; Actuator Diameter:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 08N6130
Product Name Switch, Pushbutton, Spst-No, 20Ma, 42V; Product Range Eao
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Pull Buttons - 2AMPPJ6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Hardware - AT3012D05JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 956273 - Radwell International
Allen-Bradley / Rockwell Automation
View Details