EAO Switch Corporation Led Bulb, Red; Lamp Base Type Eao 84-8002.2620

Description
LED BULB, RED; Lamp Base Type:-; LED Color:Red; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:-; Product Range:-; Actuator Diameter:22mm RoHS Compliant: Yes
Datasheet
Description
LED BULB, RED; Lamp Base Type:-; LED Color:Red; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:-; Product Range:-; Actuator Diameter:22mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Red; Lamp Base Type Eao - 52F491 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Red; Lamp Base Type Eao
52F491
Led Bulb, Red; Lamp Base Type Eao 52F491
LED BULB, RED; Lamp Base Type:-; LED Color:Red; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:-; Product Range:-; Actuator Diameter:22mm RoHS Compliant: Yes

LED BULB, RED; Lamp Base Type:-; LED Color:Red; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:-; Product Range:-; Actuator Diameter:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 52F491
Product Name Led Bulb, Red; Lamp Base Type Eao
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1329124 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-400-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22 mm LED Pilot Lights - 2PLB6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details