EAO Switch Corporation Panel Indicators, Pilot Lights 84-8001.9620

Description
LED Panel Indicator White 24V 10mA Plug In
Request a Quote Datasheet
Description
LED Panel Indicator White 24V 10mA Plug In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1948-2363-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1948-2363-ND
Panel Indicators, Pilot Lights 1948-2363-ND
LED Panel Indicator White 24V 10mA Plug In

LED Panel Indicator White 24V 10mA Plug In

Buy Now Datasheet
Led Bulb, Quick Connect, White; Lamp Base Type Eao - 79K3578 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Quick Connect, White; Lamp Base Type Eao
79K3578
Led Bulb, Quick Connect, White; Lamp Base Type Eao 79K3578
LED BULB, QUICK CONNECT, WHITE; Lamp Base Type:Quick Connect; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:50000h; Supply Voltage:24V; Current Rating:100mA; Colour:White RoHS Compliant: Yes

LED BULB, QUICK CONNECT, WHITE; Lamp Base Type:Quick Connect; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:50000h; Supply Voltage:24V; Current Rating:100mA; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
84-8001.9620
Industrial Panel Mount Indicators / Switch Indicators 84-8001.9620
Industrial Panel Mount Indicators / Switch Indicators IND ELMT Illum 24 VDC

Industrial Panel Mount Indicators / Switch Indicators IND ELMT Illum 24 VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1948-2363-ND 79K3578 84-8001.9620
Product Name Panel Indicators, Pilot Lights Led Bulb, Quick Connect, White; Lamp Base Type Eao Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color White
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-433-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Panel
View Details