LED Panel Indicator Green 24V 10mA Wire Leads
Industrial Panel Mount Indicators / Switch Indicators IND ELMT Illum 24 VDC
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 1948-2361-ND | 84-8001.5640 |
| Product Name | Panel Indicators, Pilot Lights | Industrial Panel Mount Indicators / Switch Indicators |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Green | |
| Terminal Type | Wire Leads |