EAO Switch Corporation Configurable Switch Components - Lens 84-7205.400A

Description
CONFIG SWITCH LENS YELLOW ROUND
Datasheet
Description
CONFIG SWITCH LENS YELLOW ROUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Switch Components - Lens - 84-7205.400A - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
84-7205.400A
Configurable Switch Components - Lens 84-7205.400A
CONFIG SWITCH LENS YELLOW ROUND

CONFIG SWITCH LENS YELLOW ROUND

Supplier's Site Datasheet
Lens, Round, Yellow; Lens Shape Eao - 08N6124 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Yellow; Lens Shape Eao
08N6124
Lens, Round, Yellow; Lens Shape Eao 08N6124
LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Actuator Diameter:22mm; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Actuator Diameter:22mm; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Optical Lenses Optical Lenses
Product Number 84-7205.400A 08N6124
Product Name Configurable Switch Components - Lens Lens, Round, Yellow; Lens Shape Eao
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 249 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 152 mm (5.98 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Bi-Concave Lenses - LBC-508-R5172-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -517 mm (-20.36 inch)
View Details