EAO Switch Corporation Configurable Switch Components - Lens 84-7201.600

Description
CONFIG SWITCH LENS BLUE ROUND
Datasheet
Description
CONFIG SWITCH LENS BLUE ROUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Switch Components - Lens - 84-7201.600 - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
84-7201.600
Configurable Switch Components - Lens 84-7201.600
CONFIG SWITCH LENS BLUE ROUND

CONFIG SWITCH LENS BLUE ROUND

Supplier's Site Datasheet
Lens, Round, Blue; Lens Shape Eao - 52F506 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Blue; Lens Shape Eao
52F506
Lens, Round, Blue; Lens Shape Eao 52F506
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:84 Series; Actuator Diameter:22mm; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:84 Series; Actuator Diameter:22mm; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Optical Lenses Optical Lenses
Product Number 84-7201.600 52F506
Product Name Configurable Switch Components - Lens Lens, Round, Blue; Lens Shape Eao
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-127-R230-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature 23.01 mm (0.9060 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details