EAO Switch Corporation Lens, Round, Green; Lens Shape Eao 84-7201.500

Description
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:84 Series; Actuator Diameter:22mm; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:84 Series; Actuator Diameter:22mm; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Green; Lens Shape Eao - 52F505 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Green; Lens Shape Eao
52F505
Lens, Round, Green; Lens Shape Eao 52F505
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:84 Series; Actuator Diameter:22mm; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:84 Series; Actuator Diameter:22mm; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 52F505
Product Name Lens, Round, Green; Lens Shape Eao
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Positive Fresnel Lense - SC 265 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 386 mm (15.18 inch)
View Details