EAO Switch Corporation Lens, Round, Red; Lens Shape Eao 84-7124.200A

Description
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:32mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:32mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Red; Lens Shape Eao - 08N8000 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Red; Lens Shape Eao
08N8000
Lens, Round, Red; Lens Shape Eao 08N8000
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:32mm RoHS Compliant: Yes

LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 08N8000
Product Name Lens, Round, Red; Lens Shape Eao
Diameter / Length 32 mm (1.26 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Concave Lenses - LBC-254-R1839-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -184 mm (-7.24 inch)
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details