EAO Switch Corporation Lens, Round, Clear; Lens Shape Eao 84-7111.701

Description
LENS, ROUND, CLEAR; Lens Shape:Round; Switch Lens Colour:Transparent; Product Range:84 Series; Actuator Diameter:22mm; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes
Description
LENS, ROUND, CLEAR; Lens Shape:Round; Switch Lens Colour:Transparent; Product Range:84 Series; Actuator Diameter:22mm; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Lens, Round, Clear (part number 08N7998) is designed for use with EAO 84 Series pushbutton switches. It features a round shape with a transparent lens color, allowing for clear visibility of the switch's status. The actuator diameter is 22mm, while the lens diameter measures 25mm. This product is RoHS compliant, ensuring it meets environmental standards. Its specifications make it suitable for applications requiring a reliable and visible interface component.

Datasheet Summary
Powered by GS/AI

The Lens, Round, Clear (part number 08N7998) is designed for use with EAO 84 Series pushbutton switches. It features a round shape with a transparent lens color, allowing for clear visibility of the switch's status. The actuator diameter is 22mm, while the lens diameter measures 25mm. This product is RoHS compliant, ensuring it meets environmental standards. Its specifications make it suitable for applications requiring a reliable and visible interface component.

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Clear; Lens Shape Eao - 08N7998 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Clear; Lens Shape Eao
08N7998
Lens, Round, Clear; Lens Shape Eao 08N7998
LENS, ROUND, CLEAR; Lens Shape:Round; Switch Lens Colour:Transparent; Product Range:84 Series; Actuator Diameter:22mm; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

LENS, ROUND, CLEAR; Lens Shape:Round; Switch Lens Colour:Transparent; Product Range:84 Series; Actuator Diameter:22mm; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 08N7998
Product Name Lens, Round, Clear; Lens Shape Eao
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Powell Lenses - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Aspheric; Powell
Lens Application Visible
Center Thickness 7 to 9 mm (0.2756 to 0.3543 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Lenses - LPX-508-R1550-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature 155 mm (6.1 inch)
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details