EAO Switch Corporation Configurable Switch Components - Lens 84-7111.700

Description
CONFIG SWITCH LENS CLEAR ROUND
Datasheet
Description
CONFIG SWITCH LENS CLEAR ROUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Switch Components - Lens - 84-7111.700 - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
84-7111.700
Configurable Switch Components - Lens 84-7111.700
CONFIG SWITCH LENS CLEAR ROUND

CONFIG SWITCH LENS CLEAR ROUND

Supplier's Site Datasheet
Lens, Round, Clear; Lens Shape Eao - 91B1779 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Clear; Lens Shape Eao
91B1779
Lens, Round, Clear; Lens Shape Eao 91B1779
LENS, ROUND, CLEAR; Lens Shape:Round; Switch Lens Colour:Transparent; Product Range:84 Series; Actuator Diameter:22mm; Colour:Clear; Features:Round Configuration; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

LENS, ROUND, CLEAR; Lens Shape:Round; Switch Lens Colour:Transparent; Product Range:84 Series; Actuator Diameter:22mm; Colour:Clear; Features:Round Configuration; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Optical Lenses Optical Lenses
Product Number 84-7111.700 91B1779
Product Name Configurable Switch Components - Lens Lens, Round, Clear; Lens Shape Eao
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 268 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 305 mm (11.99 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-508-R1551-BK7 - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 50.8 mm (2 inch)
View Details