EAO Switch Corporation Lens, Round, Blue; Lens Shape Eao 84-7111.601

Description
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:84 Series; Actuator Diameter:22mm; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:84 Series; Actuator Diameter:22mm; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Blue; Lens Shape Eao - 08N7997 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Blue; Lens Shape Eao
08N7997
Lens, Round, Blue; Lens Shape Eao 08N7997
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:84 Series; Actuator Diameter:22mm; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:84 Series; Actuator Diameter:22mm; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Configurable Switch Components - Lens - 84-7111.601 - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
84-7111.601
Configurable Switch Components - Lens 84-7111.601
CONFIG SWITCH LENS BLUE ROUND

CONFIG SWITCH LENS BLUE ROUND

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Optical Lenses Optical Lenses
Product Number 08N7997 84-7111.601
Product Name Lens, Round, Blue; Lens Shape Eao Configurable Switch Components - Lens
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 244 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 40.8 mm (1.61 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details
Bi-Concave Lenses - LBC-127-R1037-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature -104 mm (-4.09 inch)
View Details