EAO Switch Corporation Lens, Round, Blue; Lens Shape Eao 84-7111.600

Description
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:84 Series; Actuator Diameter:22mm; Colour:Blue; Features:Round Configuration; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:84 Series; Actuator Diameter:22mm; Colour:Blue; Features:Round Configuration; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Blue; Lens Shape Eao - 52F478 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Blue; Lens Shape Eao
52F478
Lens, Round, Blue; Lens Shape Eao 52F478
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:84 Series; Actuator Diameter:22mm; Colour:Blue; Features:Round Configuration; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:84 Series; Actuator Diameter:22mm; Colour:Blue; Features:Round Configuration; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Configurable Switch Components - Lens - 84-7111.600 - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
84-7111.600
Configurable Switch Components - Lens 84-7111.600
CONFIG SWITCH LENS BLUE ROUND

CONFIG SWITCH LENS BLUE ROUND

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Optical Lenses Optical Lenses
Product Number 52F478 84-7111.600
Product Name Lens, Round, Blue; Lens Shape Eao Configurable Switch Components - Lens
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 231 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 16.3 mm (0.6417 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Plano-Convex Lenses - LPX-254-R1146-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 115 mm (4.51 inch)
View Details